Keystone Electronics Corp. Nylon Retaining Spacer, #10 2397

Description
Part Number: 2397 Hole Size: #10 Length: .875 [22.2] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer
Request a Quote Datasheet
Description
Part Number: 2397 Hole Size: #10 Length: .875 [22.2] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nylon Retaining Spacer, #10 - 2397 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Nylon Retaining Spacer, #10
2397
Nylon Retaining Spacer, #10 2397
Part Number: 2397 Hole Size: #10 Length: .875 [22.2] Material: Nylon OD: .500 [12.7] Shape: Round Style: Retaining Spacer

Part Number: 2397

  • Hole Size: #10
  • Length: .875 [22.2]
  • Material: Nylon
  • OD: .500 [12.7]
  • Shape: Round
  • Style: Retaining Spacer
Buy Now Datasheet
Board Spacers, Standoffs - 36-2397-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2397-ND
Board Spacers, Standoffs 36-2397-ND
"Round Spacer Unthreaded #10 Nylon 0.875"" (22.23mm) 7/8"" Natural"

"Round Spacer Unthreaded #10 Nylon 0.875"" (22.23mm) 7/8"" Natural"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2397 36-2397-ND
Product Name Nylon Retaining Spacer, #10 Board Spacers, Standoffs
Type & Shape Spacer; Round Spacer; Round
Mounting Retaining Retaining
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2385 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers