Keystone Electronics Corp. 1/4 x 3/8 Length Round Phenolic Spacer 1491

Description
Part Number: 1491 Hole Size: #8, M4 Length: .375 [9.5] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet
Description
Part Number: 1491 Hole Size: #8, M4 Length: .375 [9.5] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 x 3/8 Length Round Phenolic Spacer - 1491 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 x 3/8 Length Round Phenolic Spacer
1491
1/4 x 3/8 Length Round Phenolic Spacer 1491
Part Number: 1491 Hole Size: #8, M4 Length: .375 [9.5] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 1491

  • Hole Size: #8, M4
  • Length: .375 [9.5]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
1491
Standoffs & Spacers 1491
Standoffs & Spacers #8 SZ .250D X .375L

Standoffs & Spacers #8 SZ .250D X .375L

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1491 1491
Product Name 1/4 x 3/8 Length Round Phenolic Spacer Standoffs & Spacers
Type & Shape Spacer; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2099 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 2089 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers