Keystone Electronics Corp. 1/4 Hex M-F Standoff 1948

Description
Part Number: 1948 Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1948 Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with a 1.250 inch (31.8 mm) length, 4-40 thread, and a .250 inch (6.4 mm) outer diameter, made of brass with a nickel plating. The internal thread depth is 0.250 inch (6.4 mm), and the external thread length is 0.187 inch (4.7 mm).

Datasheet Summary
Powered by GS/AI

Male/female threaded standoff with a 1.250 inch (31.8 mm) length, 4-40 thread, and a .250 inch (6.4 mm) outer diameter, made of brass with a nickel plating. The internal thread depth is 0.250 inch (6.4 mm), and the external thread length is 0.187 inch (4.7 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1948
1/4 Hex M-F Standoff 1948
Part Number: 1948 Finish/Plating: Nickel Plate Length: 1.250 [31.8] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 1948

  • Finish/Plating: Nickel Plate
  • Length: 1.250 [31.8]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1948-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1948-ND
Board Spacers, Standoffs 36-1948-ND
"Hex Standoff Threaded #4-40 Brass 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #4-40 Brass 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1948
Standoffs & Spacers 1948
Standoffs & Spacers NB 1.250 M/F THRD

Standoffs & Spacers NB 1.250 M/F THRD

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.25";TL-Ext 0.187"
70181869
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.25";TL-Ext 0.187" 70181869
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site
Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone - 62W5607 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone
62W5607
Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone 62W5607
SPACER/STANDOFF HEX BRASS 6.4MM X 31.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:36.5mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 31.8MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:31.8mm; Overall Length:36.5mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1948 36-1948-ND 1948 70181869 62W5607
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.25";TL-Ext 0.187" Spacer/standoff Hex Brass 6.4Mm X 31.8Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
.156 Hex, .250 L, F-F Alum Standoff - 1797B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1922D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers