Keystone Electronics Corp.
5/16 Round Spacer
1672
Description
Part Number: 1672
Finish/Plating: Nickel Plate
Hole Size: #10
Length: 2.000 [50.8]
Material: Brass
OD: 5/16 (.312)
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 1672
Finish/Plating: Nickel Plate
Hole Size: #10
Length: 2.000 [50.8]
Material: Brass
OD: 5/16 (.312)
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
Request a Quote
Email Supplier
Datasheet
Suppliers
Part Number: 1672
Finish/Plating: Nickel Plate
Hole Size: #10
Length: 2.000 [50.8]
Material: Brass
OD: 5/16 (.312)
Shape: Round
Style: Spacer
Type: Clear Hole Spacers
Part Number: 1672
- Finish/Plating: Nickel Plate
- Hole Size: #10
- Length: 2.000 [50.8]
- Material: Brass
- OD: 5/16 (.312)
- Shape: Round
- Style: Spacer
- Type: Clear Hole Spacers
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Posts, Spacers, and Standoffs |
|
Product Number
|
1672 |
|
Product Name
|
5/16 Round Spacer |
|
Type & Shape
|
Spacer; Round
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting
Threaded
Material
Metal; Brass
View Details
3 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting
Threaded
Material
Metal; Brass
View Details
4 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Female Standoff; Round; Hex
Mounting
Threaded
Material
Metal; Brass
View Details
5 suppliers
Keystone Electronics Corp.
Type & Shape
Standoff; Male/Female Standoff; Hex
Mounting
Threaded
Material
Metal; StainlessSteel
View Details
3 suppliers