Keystone Electronics Corp. Lock-In Nylon PCB Support 9019

Description
Part Number: 9019 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote
Description
Part Number: 9019 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

9019 is a nylon 6/6 lock-in PCB spacer, rated UL 94V-0, designed for 0.062 in (1.57 mm) thick boards with a 0.125 in (3.2 mm) mounting hole diameter. It features a secure snap-in design that permanently attaches to the chassis and allows for easy board removal during repair or upgrades, with a total length of 0.187 in (4.7 mm).

Datasheet Summary
Powered by GS/AI

9019 is a nylon 6/6 lock-in PCB spacer, rated UL 94V-0, designed for 0.062 in (1.57 mm) thick boards with a 0.125 in (3.2 mm) mounting hole diameter. It features a secure snap-in design that permanently attaches to the chassis and allows for easy board removal during repair or upgrades, with a total length of 0.187 in (4.7 mm).

Suppliers

Company
Product
Description
Supplier Links
Lock-In Nylon PCB Support - 9019 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Lock-In Nylon PCB Support
9019
Lock-In Nylon PCB Support 9019
Part Number: 9019 Length: .187 [4.74] Material: Nylon 6/6-V-0 Mounting Hole: .125 [3.2] Style: Lock-In

Part Number: 9019

  • Length: .187 [4.74]
  • Material: Nylon 6/6-V-0
  • Mounting Hole: .125 [3.2]
  • Style: Lock-In
Buy Now Datasheet
Board Supports - 36-9019-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-9019-ND
Board Supports 36-9019-ND
"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

"Board Support Snap Lock / Snap Lock Nylon 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 9019 36-9019-ND
Product Name Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex M-F Standoff - 2120 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
7 suppliers
1/4 Hex Female Standoff - 1922F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
3/16 Hex Female Standoff - 1891 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers