Keystone Electronics Corp. 3/16 Hex Female Standoff 1891

Description
Part Number: 1891 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1891 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a 4-40 thread, a hex outer diameter of 0.187 inch (4.7 mm), and a length of 0.250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of aluminum with a 4-40 thread, a hex outer diameter of 0.187 inch (4.7 mm), and a length of 0.250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1891 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1891
3/16 Hex Female Standoff 1891
Part Number: 1891 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1891

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 1891 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1891
THREADED STANDOFF 1891
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1891-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1891-ND
Board Spacers, Standoffs 36-1891-ND
"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1891
Standoffs & Spacers 1891
Standoffs & Spacers HEX .187X.250 ALUM

Standoffs & Spacers HEX .187X.250 ALUM

Buy Now Datasheet
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.25 in. Length, Aluminum - 70181859 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.25 in. Length, Aluminum
70181859
Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.25 in. Length, Aluminum 70181859
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Spacer/standoff, Aluminium 4.7Mm X 6.4Mm; Standoff Material Keystone - 01M9946 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Aluminium 4.7Mm X 6.4Mm; Standoff Material Keystone
01M9946
Spacer/standoff, Aluminium 4.7Mm X 6.4Mm; Standoff Material Keystone 01M9946
SPACER/STANDOFF, ALUMINIUM 4.7MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:4.75mm RoHS Compliant: Yes

SPACER/STANDOFF, ALUMINIUM 4.7MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:4.75mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1891 1891 36-1891-ND 1891 70181859 01M9946
Product Name 3/16 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoffs & Spacers Standoff, 0.187 Hex, 4-40 Thread, Female/Female, 0.25 in. Length, Aluminum Spacer/standoff, Aluminium 4.7Mm X 6.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Standoff Female Standoff; Male/Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1604-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Swage Standoff - 1620-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1796-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers