Keystone Electronics Corp. 1/4 x 3/4 Length Round Phenolic Spacer 1493

Description
Part Number: 1493 Hole Size: #8, M4 Length: .750 [19.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 1493 Hole Size: #8, M4 Length: .750 [19.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
1/4 x 3/4 Length Round Phenolic Spacer - 1493 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 x 3/4 Length Round Phenolic Spacer
1493
1/4 x 3/4 Length Round Phenolic Spacer 1493
Part Number: 1493 Hole Size: #8, M4 Length: .750 [19.1] Material: Phenolic OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers No longer a stocking item, subject to stock availability and minimum order requirements

Part Number: 1493

  • Hole Size: #8, M4
  • Length: .750 [19.1]
  • Material: Phenolic
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
  • No longer a stocking item, subject to stock availability and minimum order requirements
Buy Now

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 1493
Product Name 1/4 x 3/4 Length Round Phenolic Spacer
Type & Shape Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1923C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
1/4 Round Female Standoff - 1881 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers