Keystone Electronics Corp. 1/4 Hex M-F Standoff 2120

Description
Part Number: 2120 Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2120 Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex, Stainless Steel, 6.4mm x 12.7mm is designed for applications requiring a robust and reliable mounting solution. It features a hex male-female configuration with a thread size of 6-32, making it suitable for various assembly needs. The body length measures 12.7mm, while the overall length is 19.1mm, and the external width is 6.35mm. This product is RoHS compliant, ensuring it meets environmental standards. The stainless steel construction provides durability and resistance to corrosion, making it ideal for use in demanding environments.

Datasheet Summary
Powered by GS/AI

The Spacer/Standoff, Hex, Stainless Steel, 6.4mm x 12.7mm is designed for applications requiring a robust and reliable mounting solution. It features a hex male-female configuration with a thread size of 6-32, making it suitable for various assembly needs. The body length measures 12.7mm, while the overall length is 19.1mm, and the external width is 6.35mm. This product is RoHS compliant, ensuring it meets environmental standards. The stainless steel construction provides durability and resistance to corrosion, making it ideal for use in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2120 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2120
1/4 Hex M-F Standoff 2120
Part Number: 2120 Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 2120

  • Length: .500 [12.7]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
STANDOFF - STAINLESS STEEL - 2120 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF - STAINLESS STEEL
2120
STANDOFF - STAINLESS STEEL 2120
STANDOFF - STAINLESS STEEL

STANDOFF - STAINLESS STEEL

Buy Now
Board Spacers, Standoffs - 36-2120-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2120-ND
Board Spacers, Standoffs 36-2120-ND
"Hex Standoff Threaded #6-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #6-32 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoffs & Spacers SS .500 M/F THRD - 443-2120 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers SS .500 M/F THRD
443-2120
Standoffs & Spacers SS .500 M/F THRD 443-2120
Standoffs & Spacers SS .500 M/F THRD

Standoffs & Spacers SS .500 M/F THRD

Supplier's Site
Standoff;M/F;Stainless Steel;6-32;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.5";TL-Ext 0.25"
70183093
Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.5";TL-Ext 0.25" 70183093
#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

#6-32 Thread, 0.250 in. External Thread Length, Stainless Steel Hex Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2120
Standoffs & Spacers 2120
Standoffs & Spacers SS .500 M/F THRD

Standoffs & Spacers SS .500 M/F THRD

Buy Now Datasheet
Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone - 50F4726 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone
50F4726
Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone 50F4726
SPACER/STANDOFF, HEX, SS, 6.4MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.1mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, SS, 6.4MM X 12.7MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Male-Female; Body Length:12.7mm; Overall Length:19.1mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Utmel Electronic Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2120 2120 36-2120-ND 443-2120 70183093 2120 50F4726
Product Name 1/4 Hex M-F Standoff STANDOFF - STAINLESS STEEL Board Spacers, Standoffs Standoffs & Spacers SS .500 M/F THRD Standoff;M/F;Stainless Steel;6-32;0.25"Hex;Length 0.5";TL-Ext 0.25" Standoffs & Spacers Spacer/standoff, Hex, Ss, 6.4Mm X 12.7Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff Standoff; Hex Spacer; Standoff Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Steel; Stainless Steel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1834 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Board Spacers, Standoffs - 36-1746-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Swage Standoff - 1761-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 1966 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details