Keystone Electronics Corp. 1/4 Round Spacer 896

Description
Part Number: 896 Hole Size: #8, M4 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 896 Hole Size: #8, M4 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 896 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
896
1/4 Round Spacer 896
Part Number: 896 Hole Size: #8, M4 Length: .750 [19.1] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 896

  • Hole Size: #8, M4
  • Length: .750 [19.1]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-896-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-896-ND
Board Spacers, Standoffs 36-896-ND
"Round Spacer Unthreaded #8 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone - 62W5368 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone
62W5368
Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone 62W5368
SPACER, ROUND, NYLON, 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6.4MM X 19.1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:19.05mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8 - 70182160 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8
70182160
Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8 70182160
Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8

Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8

Supplier's Site
Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8 - 70182611 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8
70182611
Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8 70182611
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 896 36-896-ND 62W5368 70182160 70182611
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round, Nylon, 6.4Mm X 19.1Mm; Spacer Type Keystone Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8 Spacer; 0.171 in.; 0.25 in.; 0.750 in.;Round; #8
Type & Shape Spacer; Round Spacer; Round Round Spacer; Round Spacer; Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1622-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1668 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
.156 Rnd, .187 L, F-F Brass Standoff - 1802A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 1451D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers