Keystone Electronics Corp. 1/4 Round Spacer 2314

Description
Part Number: 2314 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 2314 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
2314
1/4 Round Spacer 2314
Part Number: 2314 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 2314

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-2314-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2314-ND
Board Spacers, Standoffs 36-2314-ND
"Round Spacer Unthreaded #4 Aluminum 0.625"" (15.88mm) 5/8"""

"Round Spacer Unthreaded #4 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer, Round Al 6.4Mm X 15.9Mm; Spacer Type Keystone - 62W4999 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Al 6.4Mm X 15.9Mm; Spacer Type Keystone
62W4999
Spacer, Round Al 6.4Mm X 15.9Mm; Spacer Type Keystone 62W4999
SPACER, ROUND AL 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:15.875mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.625" RoHS Compliant: Yes

SPACER, ROUND AL 6.4MM X 15.9MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:15.875mm; Product Range:-; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.625" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2314
Standoffs & Spacers 2314
Standoffs & Spacers RD ALUM 4 X .625"

Standoffs & Spacers RD ALUM 4 X .625"

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2314 36-2314-ND 62W4999 2314
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Al 6.4Mm X 15.9Mm; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1796-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2029 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Nylon Retaining Spacer, #8 - 2387 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers