Keystone Electronics Corp. Jack Screw Slim Line-slotted-1.75" Length 2071

Description
Part Number: 2071 D Diameter: .156 (4.0) Drive: Slotted Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Description
Part Number: 2071 D Diameter: .156 (4.0) Drive: Slotted Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Turnable jack screw with slotted drive, 4-40 thread, and 1.750 inch (44.5 mm) length, made of steel with nickel plating. Features a knurled head for manual adjustment, and is designed for panel mounting. Supplied unassembled in bulk.

Datasheet Summary
Powered by GS/AI

Turnable jack screw with slotted drive, 4-40 thread, and 1.750 inch (44.5 mm) length, made of steel with nickel plating. Features a knurled head for manual adjustment, and is designed for panel mounting. Supplied unassembled in bulk.

Suppliers

Company
Product
Description
Supplier Links
Jack Screw Slim Line-slotted-1.75
New Hyde Park, NY, USA
Jack Screw Slim Line-slotted-1.75" Length
2071
Jack Screw Slim Line-slotted-1.75" Length 2071
Part Number: 2071 D Diameter: .156 (4.0) Drive: Slotted Finish/Plating: Nickel Plate Length: 1.750 [44.5] Material: Steel Shape: Round Style: Jack Screw Thread: 4-40 Type: Turnable

Part Number: 2071

  • D Diameter: .156 (4.0)
  • Drive: Slotted
  • Finish/Plating: Nickel Plate
  • Length: 1.750 [44.5]
  • Material: Steel
  • Shape: Round
  • Style: Jack Screw
  • Thread: 4-40
  • Type: Turnable
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Posts, Spacers, and Standoffs
Product Number 2071
Product Name Jack Screw Slim Line-slotted-1.75" Length
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2150 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5/16 Hex Female Standoff - 1821F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 1454D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers