Keystone Electronics Corp. 1/4 Round Swage Standoff 1546

Description
Part Number: 1546 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Description
Part Number: 1546 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1546 is a swage threaded standoff with a 6-32 thread, a length of 0.250 (6.4) inches, and an outer diameter of 0.187 (4.7) inches. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 (1.57) inches thick. The mounting hole size is 0.120 (3.0) inches for #4 clearance.

Datasheet Summary
Powered by GS/AI

1546 is a swage threaded standoff with a 6-32 thread, a length of 0.250 (6.4) inches, and an outer diameter of 0.187 (4.7) inches. It is made of brass with ductile nickel plating per QQ-N-290 and is designed for installation in panels 0.062 (1.57) inches thick. The mounting hole size is 0.120 (3.0) inches for #4 clearance.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1546 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1546
1/4 Round Swage Standoff 1546
Part Number: 1546 Finish/Plating: Nickel Plate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 6-32 Type: Swage Mount

Part Number: 1546

  • Finish/Plating: Nickel Plate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 6-32
  • Type: Swage Mount
Buy Now Datasheet
STANDOFF - 1546 - Heilind Electronics, Inc.
Wilmington, MA, United States
STANDOFF
1546
STANDOFF 1546
STANDOFF

STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1546-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1546-ND
Board Spacers, Standoffs 36-1546-ND
"Round Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #6-32 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer/standoff, Round Brass 6.4Mm X 6.4Mm; Standoff Material Keystone - 94F236 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Round Brass 6.4Mm X 6.4Mm; Standoff Material Keystone
94F236
Spacer/standoff, Round Brass 6.4Mm X 6.4Mm; Standoff Material Keystone 94F236
SPACER/STANDOFF, ROUND BRASS 6.4Mm x 6.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, ROUND BRASS 6.4Mm x 6.4MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Swage Round Female; Body Length:2.769mm; Overall Length:2.769mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1546
Standoffs & Spacers 1546
Standoffs & Spacers 6-32 X 1/4" ROUND

Standoffs & Spacers 6-32 X 1/4" ROUND

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1546 1546 36-1546-ND 94F236 1546
Product Name 1/4 Round Swage Standoff STANDOFF Board Spacers, Standoffs Spacer/standoff, Round Brass 6.4Mm X 6.4Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Round Standoff Standoff; Round Standoff; Female Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1608-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1743-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2031 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers