Keystone Electronics Corp. 1/4 Round Spacer 892

Description
Part Number: 892 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Description
Part Number: 892 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of nylon 6/6, UL rated 94V-2, with a hole size for #8 screws, an outer diameter of 0.250 inch (6.4 mm), and a length of 0.250 inch (6.4 mm).

Datasheet Summary
Powered by GS/AI

Round clear hole spacers made of nylon 6/6, UL rated 94V-2, with a hole size for #8 screws, an outer diameter of 0.250 inch (6.4 mm), and a length of 0.250 inch (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 892 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
892
1/4 Round Spacer 892
Part Number: 892 Hole Size: #8, M4 Length: .250 [6.4] Material: Nylon 6/6 V-2 OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 892

  • Hole Size: #8, M4
  • Length: .250 [6.4]
  • Material: Nylon 6/6 V-2
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-892-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-892-ND
Board Spacers, Standoffs 36-892-ND
"Round Spacer Unthreaded #8 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Round Spacer Unthreaded #8 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone - 62W5364 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone
62W5364
Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone 62W5364
SPACER, ROUND NYLON 6.4Mm x 6.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

SPACER, ROUND NYLON 6.4Mm x 6.4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6.35mm; Inner Diameter:4.343mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:4.3mm RoHS Compliant: Yes

Supplier's Site Datasheet
SPACER ROUND #8 SCREW NYLON CLR - 443-892 - Utmel Electronic Limited
Hong Kong, China
SPACER ROUND #8 SCREW NYLON CLR
443-892
SPACER ROUND #8 SCREW NYLON CLR 443-892
SPACER ROUND #8 SCREW NYLON CLR

SPACER ROUND #8 SCREW NYLON CLR

Supplier's Site
Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8 - 70182608 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8
70182608
Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8 70182608
Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Nylon Round-Thru Hole Spacers for Terminal or Printed Circuit Boards, 0.250 in. Outer Dia.

Supplier's Site
Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8 - 70182157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8
70182157
Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8 70182157
Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8

Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Utmel Electronic Limited Allied Electronics, Inc. Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 892 36-892-ND 62W5364 443-892 70182608 70182157
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer, Round Nylon 6.4Mm X 6.4Mm; Spacer Type Keystone SPACER ROUND #8 SCREW NYLON CLR Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8 Spacer; 0.171 in.; 0.25 in.; 0.250 in.;Round; #8
Type & Shape Spacer; Round Spacer; Round Round Spacer Spacer; Round Spacer; Round
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon
Outside Diameter 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm) 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1883 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Swage Standoff - 1560B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex M-F Standoff - 1961 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Swage Standoff - 1608-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers