Keystone Electronics Corp. 1/4 Round Female Standoff 1548C

Description
Part Number: 1548C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1548C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass, 6-32 thread, 0.500 in (12.7 mm) length, with a 0.250 in (6.4 mm) outer diameter. Hex head design for tool access. RoHS compliant and ISO 9001 certified.

Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass, 6-32 thread, 0.500 in (12.7 mm) length, with a 0.250 in (6.4 mm) outer diameter. Hex head design for tool access. RoHS compliant and ISO 9001 certified.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1548C
1/4 Round Female Standoff 1548C
Part Number: 1548C Finish/Plating: Zinc & Clear Chromate Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1548C

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1548C-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1548C-ND
Board Spacers, Standoffs 36-1548C-ND
"Round Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #6-32 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1548C
Standoffs & Spacers 1548C
Standoffs & Spacers RND .250X.500 ZBRASS

Standoffs & Spacers RND .250X.500 ZBRASS

Buy Now Datasheet
6-32 THREADED STANDOFF, ROUND BRASS ZINC PLATE - 70182595 - Allied Electronics, Inc.
Fort Worth, TX, USA
6-32 THREADED STANDOFF, ROUND BRASS ZINC PLATE
70182595
6-32 THREADED STANDOFF, ROUND BRASS ZINC PLATE 70182595
6-32 THREADED STANDOFF, ROUND BRASS ZINC PLATE

6-32 THREADED STANDOFF, ROUND BRASS ZINC PLATE

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1548C 36-1548C-ND 1548C 70182595
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers 6-32 THREADED STANDOFF, ROUND BRASS ZINC PLATE
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round Standoff; Round Standoff Female Standoff; Round
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Hex Swage Standoff - 1743-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1692B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1746-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 2032 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers