Keystone Electronics Corp. 1/4 Hex M-F Standoff 2125

Description
Part Number: 2125 Length: 1.125 [28.6] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2125 Length: 1.125 [28.6] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2125 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2125
1/4 Hex M-F Standoff 2125
Part Number: 2125 Length: 1.125 [28.6] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 3/8 [.375] Thr'd Lngth (TL): 1/4 (.250) Thread: 6-32 Type: Threaded Standoffs

Part Number: 2125

  • Length: 1.125 [28.6]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thr'd Lngth (TL): 1/4 (.250)
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2125-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2125-ND
Board Spacers, Standoffs 36-2125-ND
"Hex Standoff Threaded #6-32 Stainless Steel 1.125"" (28.58mm) 1 1/8"""

"Hex Standoff Threaded #6-32 Stainless Steel 1.125"" (28.58mm) 1 1/8"""

Buy Now Datasheet
Standoff; Hex 6-32; Stainless Steel; 1.125
Fort Worth, TX, USA
Standoff; Hex 6-32; Stainless Steel; 1.125" Length; 1/4" Diameter; Clear Iridite
70183097
Standoff; Hex 6-32; Stainless Steel; 1.125" Length; 1/4" Diameter; Clear Iridite 70183097
Hex Shape, Male⁄Female Standoffs Stainless steel material Hex shaped thread.

Hex Shape, Male⁄Female Standoffs

  • Stainless steel material
    Hex shaped thread.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2125 36-2125-ND 70183097
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff; Hex 6-32; Stainless Steel; 1.125" Length; 1/4" Diameter; Clear Iridite
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex M-F Standoff - 2098 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
5/16 Hex Female Standoff - 1821B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
F-F Nylon Stand, 4-40, 3/8 L - 1902B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers