Keystone Electronics Corp. 5/32 Round Swage Standoff 1590-2

Description
Part Number: 1590-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote
Description
Part Number: 1590-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A swage threaded standoff for mounting in panels, with a 2-56 thread, 0.187 inch height above panel, and 0.125 inch outer diameter. Made of brass with ductile nickel plating per QQ-N-290, intended for installation in panels 0.062 inch and thicker. The mounting hole requirement is 0.147 inch diameter. Material complies with ASTM-B16.

Datasheet Summary
Powered by GS/AI

A swage threaded standoff for mounting in panels, with a 2-56 thread, 0.187 inch height above panel, and 0.125 inch outer diameter. Made of brass with ductile nickel plating per QQ-N-290, intended for installation in panels 0.062 inch and thicker. The mounting hole requirement is 0.147 inch diameter. Material complies with ASTM-B16.

Suppliers

Company
Product
Description
Supplier Links
5/32 Round Swage Standoff - 1590-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/32 Round Swage Standoff
1590-2
5/32 Round Swage Standoff 1590-2
Part Number: 1590-2 Finish/Plating: Nickel Plate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .125 Thread: 2-56 Type: Swage Mount

Part Number: 1590-2

  • Finish/Plating: Nickel Plate
  • Length: .187 [4.74]
  • Material: Brass
  • OD: .156 [4.0]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .125
  • Thread: 2-56
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1590-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1590-2-ND
Board Spacers, Standoffs 36-1590-2-ND
"Round Standoff Threaded #2-56 Brass 0.188"" (4.78mm) 3/16"""

"Round Standoff Threaded #2-56 Brass 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1590-2
Standoffs & Spacers 1590-2
Standoffs & Spacers .187 RND 2/56 THRDS

Standoffs & Spacers .187 RND 2/56 THRDS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1590-2 36-1590-2-ND 1590-2
Product Name 5/32 Round Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff; Round Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Board Spacers, Standoffs - 36-1654-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
1/4 Hex M-F Standoff - 2155 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers