Keystone Electronics Corp. 1/4 Hex M-F Standoff 2092

Description
Part Number: 2092 Length: 1.000 [25.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2092 Length: 1.000 [25.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 2092 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
2092
1/4 Hex M-F Standoff 2092
Part Number: 2092 Length: 1.000 [25.4] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 2092

  • Length: 1.000 [25.4]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2092-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2092-ND
Board Spacers, Standoffs 36-2092-ND
"Hex Standoff Threaded #4-40 Stainless Steel 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #4-40 Stainless Steel 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff;M/F;Stainless Steel;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1";TL-Ext 0.187"
70183131
Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1";TL-Ext 0.187" 70183131
ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

ASTM A581⁄582 Standard, Stainless Steel Hex Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2092
Standoffs & Spacers 2092
Standoffs & Spacers SS 1.00 M/F THRD

Standoffs & Spacers SS 1.00 M/F THRD

Buy Now Datasheet
Standoffs & Spacers SS 1.00 M/F THRD - 443-2092 - Utmel Electronic Limited
Hong Kong, China
Standoffs & Spacers SS 1.00 M/F THRD
443-2092
Standoffs & Spacers SS 1.00 M/F THRD 443-2092
Standoffs & Spacers SS 1.00 M/F THRD

Standoffs & Spacers SS 1.00 M/F THRD

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2092 36-2092-ND 70183131 2092 443-2092
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Stainless Steel;4-40;0.25"Hex;Length 1";TL-Ext 0.187" Standoffs & Spacers Standoffs & Spacers SS 1.00 M/F THRD
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Spacer; Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel StainlessSteel Steel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1621-4 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Spacer - 1942 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
1/4 Hex Female Standoff - 2216 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
1/4 Hex M-F Standoff - 2128 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers