Keystone Electronics Corp. Slimline Lock-In Nylon PCB Support 1931B

Description
Part Number: 1931B Length: .750 [19.1] Material: Nylon 6/6-V-0
Request a Quote
Description
Part Number: 1931B Length: .750 [19.1] Material: Nylon 6/6-V-0
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1931B is a slim-line lock-in nylon PCB spacer designed for permanent attachment to both a chassis and a 0.062 in (1.57 mm) thick PCB, providing electrically insulated support. It is made of Nylon 6/6 with a UL 94V-0 flame rating and has a length of 0.750 in (19.1 mm). The spacer fits a 0.156 in (4.0 mm) diameter mounting hole and permits easy board release for service or upgrades while maintaining low insertion force and a compact footprint.

Datasheet Summary
Powered by GS/AI

The 1931B is a slim-line lock-in nylon PCB spacer designed for permanent attachment to both a chassis and a 0.062 in (1.57 mm) thick PCB, providing electrically insulated support. It is made of Nylon 6/6 with a UL 94V-0 flame rating and has a length of 0.750 in (19.1 mm). The spacer fits a 0.156 in (4.0 mm) diameter mounting hole and permits easy board release for service or upgrades while maintaining low insertion force and a compact footprint.

Suppliers

Company
Product
Description
Supplier Links
Slimline Lock-In Nylon PCB Support - 1931B - Keystone Electronics Corp.
New Hyde Park, NY, USA
Slimline Lock-In Nylon PCB Support
1931B
Slimline Lock-In Nylon PCB Support 1931B
Part Number: 1931B Length: .750 [19.1] Material: Nylon 6/6-V-0

Part Number: 1931B

  • Length: .750 [19.1]
  • Material: Nylon 6/6-V-0
Buy Now Datasheet
Board Supports - 36-1931B-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
36-1931B-ND
Board Supports 36-1931B-ND
"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

"Board Support Snap Lock / Snap Lock Nylon 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1931B 36-1931B-ND
Product Name Slimline Lock-In Nylon PCB Support Board Supports
Type & Shape PCB Support (No Hole / Solid Post) PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

.156 Hex, .250 L, F-F Alum Standoff - 1797B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
1/4 Hex Female Standoff - 1922E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
3/16 Round Swage Standoff - 2262-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Female Standoff - 1643 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers