Keystone Electronics Corp. 1/4 Round Swage Standoff 1651-2

Description
Part Number: 1651-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 1651-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

A 4-40 threaded swage standoff made of brass with ductile nickel plating, 0.375 inches long and 0.250 inches in outer diameter, designed for installation in panels 0.062 inches thick or greater. It requires a 0.213 inch mounting hole and features a swaged shank of 0.187 inch diameter to secure in the panel.

Datasheet Summary
Powered by GS/AI

A 4-40 threaded swage standoff made of brass with ductile nickel plating, 0.375 inches long and 0.250 inches in outer diameter, designed for installation in panels 0.062 inches thick or greater. It requires a 0.213 inch mounting hole and features a swaged shank of 0.187 inch diameter to secure in the panel.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Swage Standoff - 1651-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Swage Standoff
1651-2
1/4 Round Swage Standoff 1651-2
Part Number: 1651-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Round Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1651-2

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Round
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
SWAGE STANDOFF - 1651-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SWAGE STANDOFF
1651-2
SWAGE STANDOFF 1651-2
SWAGE STANDOFF

SWAGE STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1651-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1651-2-ND
Board Spacers, Standoffs 36-1651-2-ND
"Round Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

"Round Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1651-2
Standoffs & Spacers 1651-2
Standoffs & Spacers .375 RND 4-40 THRD

Standoffs & Spacers .375 RND 4-40 THRD

Buy Now Datasheet
Spacer, Round, Brass, 0.25In X 9.5Mm; Standoff Material Keystone - 94F1479 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, 0.25In X 9.5Mm; Standoff Material Keystone
94F1479
Spacer, Round, Brass, 0.25In X 9.5Mm; Standoff Material Keystone 94F1479
SPACER, ROUND, BRASS, 0.25IN X 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Bore Size:4.7mmRoHS Compliant: Yes

SPACER, ROUND, BRASS, 0.25IN X 9.5MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Swage Round Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm; Bore Size:4.7mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1651-2 1651-2 36-1651-2-ND 1651-2 94F1479
Product Name 1/4 Round Swage Standoff SWAGE STANDOFF Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Brass, 0.25In X 9.5Mm; Standoff Material Keystone
Type & Shape Standoff; Round Standoff Standoff; Round Standoff Standoff; Female Standoff; Round
Mounting Swage / Rivet; Threaded Swage / Rivet
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
Nylon Retaining Spacer, #4 - 2347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Round Swage Standoff - 1605-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2155 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers