Keystone Electronics Corp. 1/4 Hex Female Standoff 2201

Description
Part Number: 2201 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 2201 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, .250 inch (6.4 mm) length, and .250 inch (6.4 mm) hex outer diameter, made of aluminum with a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 4-40 thread, .250 inch (6.4 mm) length, and .250 inch (6.4 mm) hex outer diameter, made of aluminum with a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2201 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2201
1/4 Hex Female Standoff 2201
Part Number: 2201 Finish/Plating: Clear Iridite Length: .250 [6.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2201

  • Finish/Plating: Clear Iridite
  • Length: .250 [6.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 2201 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2201
THREADED STANDOFF 2201
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-2201-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2201-ND
Board Spacers, Standoffs 36-2201-ND
"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #4-40 Aluminum 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff, 0.25 Hex, 4-40 Thread, Female/Female, 0.25 in. Length, Aluminum - 70181888 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, 0.25 Hex, 4-40 Thread, Female/Female, 0.25 in. Length, Aluminum
70181888
Standoff, 0.25 Hex, 4-40 Thread, Female/Female, 0.25 in. Length, Aluminum 70181888
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2201
Standoffs & Spacers 2201
Standoffs & Spacers HEX .250X.250 ALUM

Standoffs & Spacers HEX .250X.250 ALUM

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone - 98F4124 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone
98F4124
Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone 98F4124
SPACER/STANDOFF, HEX, AL, 6.4MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 6.4MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm; Hex Body Size:0.25"RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2201 2201 36-2201-ND 70181888 2201 98F4124
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoff, 0.25 Hex, 4-40 Thread, Female/Female, 0.25 in. Length, Aluminum Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 6.4Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
1/4 Hex M-F Standoff - 1948 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Round Swage Standoff - 1560A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 1960 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers