Keystone Electronics Corp. Board Spacers, Standoffs 1790-3

Description
"Round Standoff Threaded #4-40 Brass 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet
Description
"Round Standoff Threaded #4-40 Brass 0.188"" (4.78mm) 3/16"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1790-3-ND
Board Spacers, Standoffs 36-1790-3-ND
"Round Standoff Threaded #4-40 Brass 0.188"" (4.78mm) 3/16"""

"Round Standoff Threaded #4-40 Brass 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1790-3
Standoffs & Spacers 1790-3
Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 4-40

Standoffs & Spacers SWAGE THREAD STDOFF .140"L BRASS 4-40

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 36-1790-3-ND 1790-3
Product Name Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1454E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
0.500
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.5000 inch (12.7 mm)
View Details
Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1026609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.3150 inch (8 mm)
View Details