Keystone Electronics Corp. 1/4 Hex Female Standoff 1474A

Description
Part Number: 1474A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1474A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1474A - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1474A
1/4 Hex Female Standoff 1474A
Part Number: 1474A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 1474A

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1474A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1474A-ND
Board Spacers, Standoffs 36-1474A-ND
"Hex Standoff Threaded #8-32 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #8-32 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Spacer, Hex, 8-32, 6.4Mm, 6.4Mm, Brass, Zinc; Standoff Material Keystone - 56W3980 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Hex, 8-32, 6.4Mm, 6.4Mm, Brass, Zinc; Standoff Material Keystone
56W3980
Spacer, Hex, 8-32, 6.4Mm, 6.4Mm, Brass, Zinc; Standoff Material Keystone 56W3980
SPACER, HEX, 8-32, 6.4MM, 6.4MM, BRASS, ZINC; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER, HEX, 8-32, 6.4MM, 6.4MM, BRASS, ZINC; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1474A
Standoffs & Spacers 1474A
Standoffs & Spacers 1/4"X1/4"SPACER HEX

Standoffs & Spacers 1/4"X1/4"SPACER HEX

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1474A 36-1474A-ND 56W3980 1474A
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer, Hex, 8-32, 6.4Mm, 6.4Mm, Brass, Zinc; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Tension Fit Nylon PCB Support - 1928A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.3750 inch (9.52 mm)
View Details
3 suppliers
F-F Nylon Stand, 8-32, 3/8 L - 1904B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
1/4 Hex Swage Standoff - 1622-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1758-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers