Keystone Electronics Corp. 5/16 Hex Female Standoff 1475A

Description
Part Number: 1475A Length: .375 [9.5] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1475A Length: .375 [9.5] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of stainless steel, conforming to ASTM A581/A582, with a 10-32 thread and .375 inch length, and a hex outer diameter of .312 inch.

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of stainless steel, conforming to ASTM A581/A582, with a 10-32 thread and .375 inch length, and a hex outer diameter of .312 inch.

Suppliers

Company
Product
Description
Supplier Links
5/16 Hex Female Standoff - 1475A - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Hex Female Standoff
1475A
5/16 Hex Female Standoff 1475A
Part Number: 1475A Length: .375 [9.5] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 1475A

  • Length: .375 [9.5]
  • Material: Stainless Steel
  • OD: 5/16 (.312)
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Standoff And Spacer - 582-1475A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-1475A
Standoff And Spacer 582-1475A
HEX STANDOFF #10-32 SS 3/8" Product overview: 1475A from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-1475A can be used for catalog matching and distributor lookup.

HEX STANDOFF #10-32 SS 3/8" Product overview: 1475A from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-1475A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Board Spacers, Standoffs - 1475A - 1475A - Win Source Electronics
Laguna Hills, CA, United States
Board Spacers, Standoffs - 1475A
1475A
Board Spacers, Standoffs - 1475A 1475A
Manufacturer: Keystone Electronics Win Source Part Number: 854006-1475A Features: Hex Standoff Threaded #10-32 Stainless Steel 0.375" (9.53mm) 3/8" Package: Bulk Categories: Hardware ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 7318.19.0000 Other Part Number: 1475A-ND, 36-1475A, Q3628262

Manufacturer: Keystone Electronics
Win Source Part Number: 854006-1475A
Features: Hex Standoff Threaded #10-32 Stainless Steel 0.375" (9.53mm) 3/8"
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7318.19.0000
Other Part Number: 1475A-ND, 36-1475A, Q3628262

Buy Now Datasheet
Board Spacers, Standoffs - 36-1475A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1475A-ND
Board Spacers, Standoffs 36-1475A-ND
"Hex Standoff Threaded #10-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #10-32 Stainless Steel 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1475A
Standoffs & Spacers 1475A
Standoffs & Spacers .312 Hex Fem stdoff 10-32 .375 lngth

Standoffs & Spacers .312 Hex Fem stdoff 10-32 .375 lngth

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1475A 582-1475A 1475A 36-1475A-ND 1475A
Product Name 5/16 Hex Female Standoff Standoff And Spacer Board Spacers, Standoffs - 1475A Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Spacer; Standoff Standoff Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel Stainless Steel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1451E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
5/16 Round Spacer - 1667 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
4 suppliers
1/4 Hex Female Standoff - 1813 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #6 - 2367 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details