Keystone Electronics Corp. Shaft Coupling; Pcb Support Type Keystone 1453

Description
SHAFT COUPLING; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:12.7mm; Product Range:-; Overall Length:0.75"; Spacer Material:Brass; Thread Size - Imperial:6-32; Wire Diameter:0.5" RoHS Compliant: Yes
Datasheet
Description
SHAFT COUPLING; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:12.7mm; Product Range:-; Overall Length:0.75"; Spacer Material:Brass; Thread Size - Imperial:6-32; Wire Diameter:0.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Chicago, IL, United States
Shaft Coupling; Pcb Support Type Keystone
94F4473
Shaft Coupling; Pcb Support Type Keystone 94F4473
SHAFT COUPLING; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:12.7mm; Product Range:-; Overall Length:0.75"; Spacer Material:Brass; Thread Size - Imperial:6-32; Wire Diameter:0.5" RoHS Compliant: Yes

SHAFT COUPLING; PCB Support Type:-; PCB Support Material:Nylon (Polyamide); Height:6.4mm; External Width:12.7mm; Product Range:-; Overall Length:0.75"; Spacer Material:Brass; Thread Size - Imperial:6-32; Wire Diameter:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 94F4473
Product Name Shaft Coupling; Pcb Support Type Keystone
ANSI (English) Size 6-32 / 6; 6-32
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Stainless Steel Standoffs - BSO4-M4-18NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details