Keystone Electronics Corp. 1/4 Round Female Standoff 1867

Description
Part Number: 1867 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1867 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1867
1/4 Round Female Standoff 1867
Part Number: 1867 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1867

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1867-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1867-ND
Board Spacers, Standoffs 36-1867-ND
"Round Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

"Round Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1867
Standoffs & Spacers 1867
Standoffs & Spacers RND .250X.625 ZBRASS

Standoffs & Spacers RND .250X.625 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1867 36-1867-ND 1867
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
5/32 Round Swage Standoff - 1590-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex M-F Standoff - 2093 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex M-F Standoff - 2119 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers