Keystone Electronics Corp. 3/8 Round Female Standoff 2315E

Description
Part Number: 2315E Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2315E Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/8 Round Female Standoff - 2315E - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/8 Round Female Standoff
2315E
3/8 Round Female Standoff 2315E
Part Number: 2315E Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .375 [9.5] Shape: Round Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 2315E

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .375 [9.5]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now
Board Spacers, Standoffs - 36-2315E-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2315E-ND
Board Spacers, Standoffs 36-2315E-ND
"Round Standoff Threaded #8-32 Aluminum 1.000"" (25.40mm) 1"""

"Round Standoff Threaded #8-32 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2315E
Standoffs & Spacers 2315E
Standoffs & Spacers RND .375X1.00 ALUM

Standoffs & Spacers RND .375X1.00 ALUM

Buy Now Datasheet
Standoff; 8-32; 1 in.; Aluminum; 0.375 in.; Irridite; Round; MIL-C-5541 - 70182593 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 8-32; 1 in.; Aluminum; 0.375 in.; Irridite; Round; MIL-C-5541
70182593
Standoff; 8-32; 1 in.; Aluminum; 0.375 in.; Irridite; Round; MIL-C-5541 70182593
Round Shaped Aluminum Standoff Aluminum material Round shape, 6-32 thread size.

Round Shaped Aluminum Standoff

  • Aluminum material
    Round shape, 6-32 thread size.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2315E 36-2315E-ND 2315E 70182593
Product Name 3/8 Round Female Standoff Board Spacers, Standoffs Standoffs & Spacers Standoff; 8-32; 1 in.; Aluminum; 0.375 in.; Irridite; Round; MIL-C-5541
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1622-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Round Swage Standoff - 1608-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 1454A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers