Keystone Electronics Corp. 1/4 Hex Female Standoff 1921B

Description
Part Number: 1921B Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1921B Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1921B - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1921B
1/4 Hex Female Standoff 1921B
Part Number: 1921B Length: .500 [12.7] Material: Stainless Steel OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1921B

  • Length: .500 [12.7]
  • Material: Stainless Steel
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1921B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1921B-ND
Board Spacers, Standoffs 36-1921B-ND
"Hex Standoff Threaded #4-40 Stainless Steel 0.500"" (12.70mm) 1/2"""

"Hex Standoff Threaded #4-40 Stainless Steel 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff, Hex-Female, Steel, 12.7Mm/4-40; Standoff Material Keystone - 98B9211 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex-Female, Steel, 12.7Mm/4-40; Standoff Material Keystone
98B9211
Standoff, Hex-Female, Steel, 12.7Mm/4-40; Standoff Material Keystone 98B9211
STANDOFF, HEX-FEMALE, STEEL, 12.7MM/4-40; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, HEX-FEMALE, STEEL, 12.7MM/4-40; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1921B
Standoffs & Spacers 1921B
Standoffs & Spacers 4-40 .500 HEX STDOFF

Standoffs & Spacers 4-40 .500 HEX STDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1921B 36-1921B-ND 98B9211 1921B
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff, Hex-Female, Steel, 12.7Mm/4-40; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel Metal; Steel; StainlessSteel; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1740-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
5 suppliers
Nylon Retaining Spacer, #4 - 2347 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers