Keystone Electronics Corp. 4.5mm Hex M-F Standoff 24285

Description
Part Number: 24285 Length: 15mm [.591] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 24285 Length: 15mm [.591] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4.5mm Hex M-F Standoff - 24285 - Keystone Electronics Corp.
New Hyde Park, NY, USA
4.5mm Hex M-F Standoff
24285
4.5mm Hex M-F Standoff 24285
Part Number: 24285 Length: 15mm [.591] Material: Stainless Steel OD: 4.5mm Shape: Hex (Metric) Style: M-F Standoff Thr'd Depth(D): 5mm Thr'd Lngth (TL): 4mm Thread: M2.5 Type: Threaded Standoffs

Part Number: 24285

  • Length: 15mm [.591]
  • Material: Stainless Steel
  • OD: 4.5mm
  • Shape: Hex (Metric)
  • Style: M-F Standoff
  • Thr'd Depth(D): 5mm
  • Thr'd Lngth (TL): 4mm
  • Thread: M2.5
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-24285-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-24285-ND
Board Spacers, Standoffs 36-24285-ND
"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.591"" (15.00mm)"

"Hex Standoff Threaded M2.5x0.45 Stainless Steel 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
24285
Standoffs & Spacers 24285
Standoffs & Spacers 4.5 HEX 15.0mm SS

Standoffs & Spacers 4.5 HEX 15.0mm SS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 24285 36-24285-ND 24285
Product Name 4.5mm Hex M-F Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1804 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
1/4 Round Spacer - 1920 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
2 suppliers
1/4 Hex Female Standoff - 1643 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
Nylon Retaining Spacer, #10 - 2395 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers