Keystone Electronics Corp. 1/4 Hex M-F Standoff 1950

Description
Part Number: 1950 Finish/Plating: Nickel Plate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1950 Finish/Plating: Nickel Plate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1/4 Hex M-F Standoff, part number 1950, is a threaded standoff made of brass with a nickel plating finish. It has a length of 1.500 inches (38.1 mm) and an outer diameter of 0.250 inches (6.4 mm). The standoff features a 4-40 thread size with a thread depth of 0.250 inches (6.4 mm) and a threaded length of 0.187 inches (4.75 mm). This product is suitable for applications requiring a robust and reliable connection in multi-board stacks or module assemblies.

Datasheet Summary
Powered by GS/AI

The 1/4 Hex M-F Standoff, part number 1950, is a threaded standoff made of brass with a nickel plating finish. It has a length of 1.500 inches (38.1 mm) and an outer diameter of 0.250 inches (6.4 mm). The standoff features a 4-40 thread size with a thread depth of 0.250 inches (6.4 mm) and a threaded length of 0.187 inches (4.75 mm). This product is suitable for applications requiring a robust and reliable connection in multi-board stacks or module assemblies.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex M-F Standoff - 1950 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex M-F Standoff
1950
1/4 Hex M-F Standoff 1950
Part Number: 1950 Finish/Plating: Nickel Plate Length: 1.500 [38.1] Material: Brass OD: .250 [6.4] Shape: Hex Style: M-F Standoff Thr'd Depth(D): 1/4 [.250] Thr'd Lngth (TL): .187 [4.75] Thread: 4-40 Type: Threaded Standoffs

Part Number: 1950

  • Finish/Plating: Nickel Plate
  • Length: 1.500 [38.1]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: M-F Standoff
  • Thr'd Depth(D): 1/4 [.250]
  • Thr'd Lngth (TL): .187 [4.75]
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1950-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1950-ND
Board Spacers, Standoffs 36-1950-ND
"Hex Standoff Threaded #4-40 Brass 1.500"" (38.10mm) 1 1/2"""

"Hex Standoff Threaded #4-40 Brass 1.500"" (38.10mm) 1 1/2"""

Buy Now Datasheet
Standoff;M/F;Brass Nickel Plate;4-40;0.25
Fort Worth, TX, USA
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.5";TL-Ext 0.187"
70181870
Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.5";TL-Ext 0.187" 70181870
Hex Shaped Brass Material Standoff Thread size 6-32 Brass material.

Hex Shaped Brass Material Standoff

  • Thread size 6-32
    Brass material.
Supplier's Site
Spacer/standoff Hex Brass 6.4Mm X 38.1Mm; Standoff Material Keystone - 62W5609 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 38.1Mm; Standoff Material Keystone
62W5609
Spacer/standoff Hex Brass 6.4Mm X 38.1Mm; Standoff Material Keystone 62W5609
SPACER/STANDOFF HEX BRASS 6.4MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:42.8mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 38.1MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Male-Female; Body Length:38.1mm; Overall Length:42.8mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1950 36-1950-ND 70181870 62W5609
Product Name 1/4 Hex M-F Standoff Board Spacers, Standoffs Standoff;M/F;Brass Nickel Plate;4-40;0.25" Hex;Length 1.5";TL-Ext 0.187" Spacer/standoff Hex Brass 6.4Mm X 38.1Mm; Standoff Material Keystone
Type & Shape Standoff; Male/Female Standoff; Hex Standoff; Hex Female Standoff; Male/Female Standoff; Hex Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1548C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
F-F Nylon Stand, 6-32, 1/2 L - 1903C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
6 suppliers
1/4 Round Spacer - 1457E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
3/16 Round Swage Standoff - 2262-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers