Keystone Electronics Corp. 1/4 Round Female Standoff 1547A

Description
Part Number: 1547A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1547A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1547A - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1547A
1/4 Round Female Standoff 1547A
Part Number: 1547A Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1547A

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1547A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1547A-ND
Board Spacers, Standoffs 36-1547A-ND
"Round Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

"Round Standoff Threaded #4-40 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff; #4-40; 0.25 in.; Brass; 0.25 in.; Zinc; Round; ASTM-B16, ASTM B633 - 70182017 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.25 in.; Brass; 0.25 in.; Zinc; Round; ASTM-B16, ASTM B633
70182017
Standoff; #4-40; 0.25 in.; Brass; 0.25 in.; Zinc; Round; ASTM-B16, ASTM B633 70182017
Standoff; #4-40; 0.25 in.; Brass; 0.25 in.; Zinc; Round; ASTM-B16, ASTM B633

Standoff; #4-40; 0.25 in.; Brass; 0.25 in.; Zinc; Round; ASTM-B16, ASTM B633

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1547A
Standoffs & Spacers 1547A
Standoffs & Spacers RND .250X.250 ZBRASS

Standoffs & Spacers RND .250X.250 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1547A 36-1547A-ND 70182017 1547A
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoff; #4-40; 0.25 in.; Brass; 0.25 in.; Zinc; Round; ASTM-B16, ASTM B633 Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #6 - 2366 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
5/16 Round Spacer - 1664 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 1865 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers