Keystone Electronics Corp. 1/4 Hex Female Standoff 1829

Description
Part Number: 1829 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1829 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with 4-40 thread, 0.250 inch hex outer diameter, and a length of 0.625 inch (15.9 mm).

Datasheet Summary
Powered by GS/AI

Female threaded standoff in brass with 4-40 thread, 0.250 inch hex outer diameter, and a length of 0.625 inch (15.9 mm).

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1829 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1829
1/4 Hex Female Standoff 1829
Part Number: 1829 Finish/Plating: Zinc & Clear Chromate Length: .625 [15.9] Material: Brass OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1829

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .625 [15.9]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1829-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1829-ND
Board Spacers, Standoffs 36-1829-ND
"Hex Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #4-40 Brass 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Spacer/standoff Hex Brass 6.4Mm X 15.9Mm; Standoff Material Keystone - 62W5582 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Brass 6.4Mm X 15.9Mm; Standoff Material Keystone
62W5582
Spacer/standoff Hex Brass 6.4Mm X 15.9Mm; Standoff Material Keystone 62W5582
SPACER/STANDOFF HEX BRASS 6.4MM X 15.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX BRASS 6.4MM X 15.9MM; Standoff Material:Brass; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1829 36-1829-ND 62W5582
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Spacer/standoff Hex Brass 6.4Mm X 15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass Metal; Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 2088 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
6 suppliers
1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Round Female Standoff - 1657B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 2094 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers