Keystone Electronics Corp. 1/4 Hex Female Standoff 2221

Description
Part Number: 2221 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2221 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2221 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2221
1/4 Hex Female Standoff 2221
Part Number: 2221 Finish/Plating: Clear Iridite Length: 2.000 [50.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 8-32 Type: Threaded Standoffs

Part Number: 2221

  • Finish/Plating: Clear Iridite
  • Length: 2.000 [50.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2221-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2221-ND
Board Spacers, Standoffs 36-2221-ND
"Hex Standoff Threaded #8-32 Aluminum 2.000"" (50.80mm) 2"""

"Hex Standoff Threaded #8-32 Aluminum 2.000"" (50.80mm) 2"""

Buy Now Datasheet
Standoff And Spacer - 582-2221 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-2221
Standoff And Spacer 582-2221
HEX STANDOFF #8-32 ALUMINUM 2" Product overview: 2221 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-2221 can be used for catalog matching and distributor lookup.

HEX STANDOFF #8-32 ALUMINUM 2" Product overview: 2221 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-2221 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Standoff; 8-32; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541 - 70181553 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 8-32; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541
70181553
Standoff; 8-32; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541 70181553
Threaded Standoff, Aluminum Material, Irridite Finish, Round Shape 1⁄4 in. to 2 in. length Thread size 4-40, 6-32, 8-32 are available. QQ-A-225⁄3 (aluminum), MIL-C-5541 (finish) standards.

Threaded Standoff, Aluminum Material, Irridite Finish, Round Shape

  • 1⁄4 in. to 2 in. length
    Thread size 4-40, 6-32, 8-32 are available. QQ-A-225⁄3 (aluminum), MIL-C-5541 (finish) standards.
Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone - 62W4997 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone
62W4997
Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone 62W4997
SPACER/STANDOFF, HEX, AL, 6.4MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 50.8MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:50.8mm; Overall Length:50.8mm; External Width:6.35mm; Spacing Height:2" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
2221
Standoffs & Spacers 2221
Standoffs & Spacers HEX .250X2.00 ALUM

Standoffs & Spacers HEX .250X2.00 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2221 36-2221-ND 582-2221 70181553 62W4997 2221
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff And Spacer Standoff; 8-32; Aluminum; Hex; Iridite;QQ-A-225/3, MIL-C-5541 Spacer/standoff, Hex, Al, 6.4Mm X 50.8Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Spacer; Standoff Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Retaining Spacer, #4 - 2346 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining; Threaded
Material Plastic; Nylon or Polyamide
View Details
3 suppliers
1/4 Hex Swage Standoff - 1758-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1548F - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Hinged Standoff; Female / Female Standoff; Male/Female Standoff; Male / Male Standoff (Double Ended); Round
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1612-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers