Keystone Electronics Corp. 3/16 Round Female Standoff 2027

Description
Part Number: 2027 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2027 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3/16 Round Female Standoff - 2027 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Round Female Standoff
2027
3/16 Round Female Standoff 2027
Part Number: 2027 Finish/Plating: Clear Iridite Length: .500 [12.7] Material: Aluminum OD: .187 [4.7] Shape: Round Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2027

  • Finish/Plating: Clear Iridite
  • Length: .500 [12.7]
  • Material: Aluminum
  • OD: .187 [4.7]
  • Shape: Round
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2027-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2027-ND
Board Spacers, Standoffs 36-2027-ND
"Round Standoff Threaded #4-40 Aluminum 0.500"" (12.70mm) 1/2"""

"Round Standoff Threaded #4-40 Aluminum 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Standoff; Standoff Material Keystone - 95B0517 - Newark, An Avnet Company
Chicago, IL, United States
Standoff; Standoff Material Keystone
95B0517
Standoff; Standoff Material Keystone 95B0517
STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm; Product Range:-; Body Diameter:0.187" RoHS Compliant: Yes

STANDOFF; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female; Body Length:12.7mm; Overall Length:12.7mm; External Width:4.75mm; Product Range:-; Body Diameter:0.187" RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff; #4-40; 0.500 in.; Aluminum; 0.187 in.; Iridite; Round - 70181884 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #4-40; 0.500 in.; Aluminum; 0.187 in.; Iridite; Round
70181884
Standoff; #4-40; 0.500 in.; Aluminum; 0.187 in.; Iridite; Round 70181884
Standoff Round Shaped Aluminums Thread size 4-40 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 4-40
    Aluminum material.
Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2027
Standoffs & Spacers 2027
Standoffs & Spacers RND .187X.500 ALUM

Standoffs & Spacers RND .187X.500 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2027 36-2027-ND 95B0517 70181884 2027
Product Name 3/16 Round Female Standoff Board Spacers, Standoffs Standoff; Standoff Material Keystone Standoff; #4-40; 0.500 in.; Aluminum; 0.187 in.; Iridite; Round Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Standoff; Female Standoff; Round Female Standoff; Round Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Swage Standoff - 1652-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Jack Screw Straight Knurl-no slot - 2072 - Keystone Electronics Corp.
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
1/4 Hex Female Standoff - 1831 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/8 Round Female Standoff - 2315A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers