Keystone Electronics Corp. 1/4 Hex Female Standoff 2218

Description
Part Number: 2218 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2218 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2218 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2218
1/4 Hex Female Standoff 2218
Part Number: 2218 Finish/Plating: Clear Iridite Length: .750 [19.1] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32 Type: Threaded Standoffs

Part Number: 2218

  • Finish/Plating: Clear Iridite
  • Length: .750 [19.1]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-2218-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2218-ND
Board Spacers, Standoffs 36-2218-ND
"Hex Standoff Threaded #8-32 Aluminum 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #8-32 Aluminum 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Standoff, Threaded; #8-32; 0.75 in.; 0.25 in.; Hex; Aluminum; - 70181903 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #8-32; 0.75 in.; 0.25 in.; Hex; Aluminum;
70181903
Standoff, Threaded; #8-32; 0.75 in.; 0.25 in.; Hex; Aluminum; 70181903
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2218
Standoffs & Spacers 2218
Standoffs & Spacers HEX .250X.750 ALUM

Standoffs & Spacers HEX .250X.750 ALUM

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W4994 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone
62W4994
Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone 62W4994
SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 19.1MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2218 36-2218-ND 70181903 2218 62W4994
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs Standoff, Threaded; #8-32; 0.75 in.; 0.25 in.; Hex; Aluminum; Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 19.1Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex M-F Standoff - 1645 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
1/4 Hex M-F Standoff - 2158 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/4 Hex M-F Standoff - 2087 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers