Keystone Electronics Corp. .156 Hex, .187 L, F-F Brass Standoff 1798A

Description
Part Number: 1798A Finish/Plating: Zinc & Clear Chromate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1798A Finish/Plating: Zinc & Clear Chromate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

1798A is a female-threaded brass standoff with a hex outer diameter of 0.156 inch and a length of 0.187 inch. It is made of brass per ASTM B16 and features a zinc plating with a clear iridite finish. The thread is 4-40. This part is RoHS compliant and belongs to a series of threaded standoffs configured for 4-40 threads with lengths ranging from 0.250 to 1.000 inch.

Datasheet Summary
Powered by GS/AI

1798A is a female-threaded brass standoff with a hex outer diameter of 0.156 inch and a length of 0.187 inch. It is made of brass per ASTM B16 and features a zinc plating with a clear iridite finish. The thread is 4-40. This part is RoHS compliant and belongs to a series of threaded standoffs configured for 4-40 threads with lengths ranging from 0.250 to 1.000 inch.

Suppliers

Company
Product
Description
Supplier Links
.156 Hex, .187 L, F-F Brass Standoff - 1798A - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Hex, .187 L, F-F Brass Standoff
1798A
.156 Hex, .187 L, F-F Brass Standoff 1798A
Part Number: 1798A Finish/Plating: Zinc & Clear Chromate Length: .187 [4.74] Material: Brass OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1798A

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .187 [4.74]
  • Material: Brass
  • OD: .156 [4.0]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1798A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1798A-ND
Board Spacers, Standoffs 36-1798A-ND
"Hex Standoff Threaded #2-56 Brass 0.188"" (4.78mm) 3/16"""

"Hex Standoff Threaded #2-56 Brass 0.188"" (4.78mm) 3/16"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1798A
Standoffs & Spacers 1798A
Standoffs & Spacers HEX .156X.187 ZBRASS

Standoffs & Spacers HEX .156X.187 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1798A 36-1798A-ND 1798A
Product Name .156 Hex, .187 L, F-F Brass Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1953 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
6 suppliers
1/4 Hex Female Standoff - 1825 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Round Female Standoff - 1885 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Hex Swage Standoff - 2271-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers