Keystone Electronics Corp. 1/4 Round Female Standoff 1855

Description
Part Number: 1855 Finish/Plating: Clear Iridite Length: 1.750 [44.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1855 Finish/Plating: Clear Iridite Length: 1.750 [44.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 6-32 thread, made of aluminum with a clear iridite finish, cylindrical body of 0.250 inch outer diameter and 1.750 inch length, with minimum 0.375 inch thread depth at both ends.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 6-32 thread, made of aluminum with a clear iridite finish, cylindrical body of 0.250 inch outer diameter and 1.750 inch length, with minimum 0.375 inch thread depth at both ends.

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Female Standoff - 1855 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Female Standoff
1855
1/4 Round Female Standoff 1855
Part Number: 1855 Finish/Plating: Clear Iridite Length: 1.750 [44.5] Material: Aluminum OD: .250 [6.4] Shape: Round Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1855

  • Finish/Plating: Clear Iridite
  • Length: 1.750 [44.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1855-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1855-ND
Board Spacers, Standoffs 36-1855-ND
"Round Standoff Threaded #6-32 Aluminum 1.750"" (44.45mm) 1 3/4"""

"Round Standoff Threaded #6-32 Aluminum 1.750"" (44.45mm) 1 3/4"""

Buy Now Datasheet
Standoff; #6-32; 1.750 in.; Aluminum; 0.250 in.; Iridite; Round - 70181858 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; #6-32; 1.750 in.; Aluminum; 0.250 in.; Iridite; Round
70181858
Standoff; #6-32; 1.750 in.; Aluminum; 0.250 in.; Iridite; Round 70181858
Standoff Round Shaped Aluminums Thread size 6-32 Aluminum material.

Standoff Round Shaped Aluminums

  • Thread size 6-32
    Aluminum material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1855 36-1855-ND 70181858
Product Name 1/4 Round Female Standoff Board Spacers, Standoffs Standoff; #6-32; 1.750 in.; Aluminum; 0.250 in.; Iridite; Round
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Round Female Standoff; Round
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Slimline Lock-In Nylon PCB Support - 1928B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 x 1/2 Length Round Phenolic Spacer - 1492 - Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Plastic; Phenolic
Outside Diameter 0.2500 inch (6.35 mm)
View Details
1/4 Hex Female Standoff - 1808 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers