Keystone Electronics Corp. .156 Hex, .250 L, F-F Brass Standoff 1798B

Description
Part Number: 1798B Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1798B Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.156 Hex, .250 L, F-F Brass Standoff - 1798B - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Hex, .250 L, F-F Brass Standoff
1798B
.156 Hex, .250 L, F-F Brass Standoff 1798B
Part Number: 1798B Finish/Plating: Zinc & Clear Chromate Length: .250 [6.4] Material: Brass OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1798B

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .156 [4.0]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1798B-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1798B-ND
Board Spacers, Standoffs 36-1798B-ND
"Hex Standoff Threaded #2-56 Brass 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #2-56 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1798B
Standoffs & Spacers 1798B
Standoffs & Spacers HEX .156X.250 ZBRASS

Standoffs & Spacers HEX .156X.250 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1798B 36-1798B-ND 1798B
Product Name .156 Hex, .250 L, F-F Brass Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex M-F Standoff - 1946 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Board Spacers, Standoffs - 36-1650-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex Female Standoff - 1922 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
2 suppliers
.156 Hex, .375 L, F-F Brass Standoff - 1798D - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers