Keystone Electronics Corp. 3/16 Hex Female Standoff 1805

Description
Part Number: 1805 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1805 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of brass, with a hexagonal outer diameter of 0.187 in (4.7 mm) and a length of 0.875 in (22.2 mm).

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 4-40 thread, made of brass, with a hexagonal outer diameter of 0.187 in (4.7 mm) and a length of 0.875 in (22.2 mm).

Suppliers

Company
Product
Description
Supplier Links
3/16 Hex Female Standoff - 1805 - Keystone Electronics Corp.
New Hyde Park, NY, USA
3/16 Hex Female Standoff
1805
3/16 Hex Female Standoff 1805
Part Number: 1805 Finish/Plating: Zinc & Clear Chromate Length: .875 [22.2] Material: Brass OD: .187 [4.7] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 1805

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .875 [22.2]
  • Material: Brass
  • OD: .187 [4.7]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1805-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1805-ND
Board Spacers, Standoffs 36-1805-ND
"Hex Standoff Threaded #4-40 Brass 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #4-40 Brass 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1805 36-1805-ND
Product Name 3/16 Hex Female Standoff Board Spacers, Standoffs
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Standoff - 1926B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Round Spacer - 1938 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
5/32 Round Swage Standoff - 1596-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452E - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers