Keystone Electronics Corp. .156 Hex, .375 L, F-F Brass Standoff 1798D

Description
Part Number: 1798D Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1798D Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
.156 Hex, .375 L, F-F Brass Standoff - 1798D - Keystone Electronics Corp.
New Hyde Park, NY, USA
.156 Hex, .375 L, F-F Brass Standoff
1798D
.156 Hex, .375 L, F-F Brass Standoff 1798D
Part Number: 1798D Finish/Plating: Zinc & Clear Chromate Length: .375 [9.5] Material: Brass OD: .156 [4.0] Shape: Hex Style: Female Standoff Thread: 2-56 Type: Threaded Standoffs

Part Number: 1798D

  • Finish/Plating: Zinc & Clear Chromate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .156 [4.0]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 2-56
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1798D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1798D-ND
Board Spacers, Standoffs 36-1798D-ND
"Hex Standoff Threaded #2-56 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #2-56 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1798D
Standoffs & Spacers 1798D
Standoffs & Spacers HEX .156X.375 ZBRASS

Standoffs & Spacers HEX .156X.375 ZBRASS

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1798D 36-1798D-ND 1798D
Product Name .156 Hex, .375 L, F-F Brass Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1656A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
5/32 Hex Swage Standoff - 1743-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Swage Standoff - 1622-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers