Keystone Electronics Corp. 1/4 Hex Female Standoff 1813

Description
Part Number: 1813 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1813 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1813 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1813
1/4 Hex Female Standoff 1813
Part Number: 1813 Finish/Plating: Clear Iridite Length: .625 [15.9] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1813

  • Finish/Plating: Clear Iridite
  • Length: .625 [15.9]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 1813 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1813
THREADED STANDOFF 1813
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1813-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1813-ND
Board Spacers, Standoffs 36-1813-ND
"Hex Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"""

"Hex Standoff Threaded #6-32 Aluminum 0.625"" (15.88mm) 5/8"""

Buy Now Datasheet
Standoff, 6-32 Threaded Hex Aluminum Clear Iridite - 70182541 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, 6-32 Threaded Hex Aluminum Clear Iridite
70182541
Standoff, 6-32 Threaded Hex Aluminum Clear Iridite 70182541
Standoff, 6-32 Threaded Hex Aluminum Clear Iridite

Standoff, 6-32 Threaded Hex Aluminum Clear Iridite

Supplier's Site
Spacer/standoff, Hex, Al, 6.4Mm X 15.9Mm; Standoff Material Keystone - 62W4919 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 15.9Mm; Standoff Material Keystone
62W4919
Spacer/standoff, Hex, Al, 6.4Mm X 15.9Mm; Standoff Material Keystone 62W4919
SPACER/STANDOFF, HEX, AL, 6.4MM X 15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 15.9MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:15.875mm; Overall Length:15.875mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1813 1813 36-1813-ND 70182541 62W4919
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoff, 6-32 Threaded Hex Aluminum Clear Iridite Spacer/standoff, Hex, Al, 6.4Mm X 15.9Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1882 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
Rivet Binding Post Terminal 4-40 Thread - 1537 - Keystone Electronics Corp.
Specs
Mounting Threaded; Rivet
Material Metal; Brass; Steel
ANSI (English) Size 4-40 / 4
View Details
Nylon Retaining Spacer, #10 - 2396 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
1/4 Round Female Standoff - 1692E - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers