Keystone Electronics Corp. 1/4 Hex Female Standoff 2202

Description
Part Number: 2202 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2202 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2202 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2202
1/4 Hex Female Standoff 2202
Part Number: 2202 Finish/Plating: Clear Iridite Length: .375 [9.5] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2202

  • Finish/Plating: Clear Iridite
  • Length: .375 [9.5]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
THREADED STANDOFF - 2202 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
2202
THREADED STANDOFF 2202
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-2202-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2202-ND
Board Spacers, Standoffs 36-2202-ND
"Hex Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Aluminum 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Standoff, Threaded; #4-40; 0.375 in.; 0.25 in.; Hex; Aluminum; - 70181889 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #4-40; 0.375 in.; 0.25 in.; Hex; Aluminum;
70181889
Standoff, Threaded; #4-40; 0.375 in.; 0.25 in.; Hex; Aluminum; 70181889
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2202
Standoffs & Spacers 2202
Standoffs & Spacers HEX .250X.375 ALUM

Standoffs & Spacers HEX .250X.375 ALUM

Buy Now Datasheet
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone - 09P8647 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone
09P8647
Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone 09P8647
SPACER/STANDOFF, HEX, AL, 6.4MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 9.5MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:9.525mm; Overall Length:9.525mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2202 2202 36-2202-ND 70181889 2202 09P8647
Product Name 1/4 Hex Female Standoff THREADED STANDOFF Board Spacers, Standoffs Standoff, Threaded; #4-40; 0.375 in.; 0.25 in.; Hex; Aluminum; Standoffs & Spacers Spacer/standoff, Hex, Al, 6.4Mm X 9.5Mm; Standoff Material Keystone
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Female Standoff; Hex Standoff Standoff; Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum Metal; Aluminum; Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

5/32 Round Swage Standoff - 1591-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Round Spacer - 1934 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Swage Standoff - 1775-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
2 suppliers