Keystone Electronics Corp. 1/4 Hex Female Standoff 1816

Description
Part Number: 1816 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 1816 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1816 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1816
1/4 Hex Female Standoff 1816
Part Number: 1816 Finish/Plating: Clear Iridite Length: .875 [22.2] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 6-32 Type: Threaded Standoffs

Part Number: 1816

  • Finish/Plating: Clear Iridite
  • Length: .875 [22.2]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1816-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1816-ND
Board Spacers, Standoffs 36-1816-ND
"Hex Standoff Threaded #6-32 Aluminum 0.875"" (22.23mm) 7/8"""

"Hex Standoff Threaded #6-32 Aluminum 0.875"" (22.23mm) 7/8"""

Buy Now Datasheet
THREADED STANDOFF - 1816 - Heilind Electronics, Inc.
Wilmington, MA, United States
THREADED STANDOFF
1816
THREADED STANDOFF 1816
THREADED STANDOFF

THREADED STANDOFF

Buy Now
Spacer/standoff, Hex, Al, 6.4Mm X 22.2Mm; Standoff Material Keystone - 62W4920 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Hex, Al, 6.4Mm X 22.2Mm; Standoff Material Keystone
62W4920
Spacer/standoff, Hex, Al, 6.4Mm X 22.2Mm; Standoff Material Keystone 62W4920
SPACER/STANDOFF, HEX, AL, 6.4MM X 22.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, HEX, AL, 6.4MM X 22.2MM; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:22.225mm; Overall Length:22.225mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Standoff, Threaded; 6-32; 0.875 in.; 0.187 in.; Hex; Brass, Aluminum; - 70181847 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; 6-32; 0.875 in.; 0.187 in.; Hex; Brass, Aluminum;
70181847
Standoff, Threaded; 6-32; 0.875 in.; 0.187 in.; Hex; Brass, Aluminum; 70181847
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1816 36-1816-ND 1816 62W4920 70181847
Product Name 1/4 Hex Female Standoff Board Spacers, Standoffs THREADED STANDOFF Spacer/standoff, Hex, Al, 6.4Mm X 22.2Mm; Standoff Material Keystone Standoff, Threaded; 6-32; 0.875 in.; 0.187 in.; Hex; Brass, Aluminum;
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff Standoff; Female Standoff; Hex Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1921 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
3 suppliers
1/4 Hex Swage Standoff - 1759-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Swage Standoff - 1625-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers