Keystone Electronics Corp. 1/4 Hex Female Standoff 1818

Description
Part Number: 1818 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1818 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, 1.250 inch (31.8 mm) length, and 0.250 inch (6.4 mm) hex outer diameter, made of aluminum with a clear iridite finish.

Datasheet Summary
Powered by GS/AI

Female threaded standoff with 6-32 thread, 1.250 inch (31.8 mm) length, and 0.250 inch (6.4 mm) hex outer diameter, made of aluminum with a clear iridite finish.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 1818 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
1818
1/4 Hex Female Standoff 1818
Part Number: 1818 Finish/Plating: Clear Iridite Length: 1.250 [31.8] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thr'd Depth(D): 3/8 [.375] Thread: 6-32 Type: Threaded Standoffs

Part Number: 1818

  • Finish/Plating: Clear Iridite
  • Length: 1.250 [31.8]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thr'd Depth(D): 3/8 [.375]
  • Thread: 6-32
  • Type: Threaded Standoffs
Buy Now Datasheet
ALUM. HEX STANDOFF - 1818 - Heilind Electronics, Inc.
Wilmington, MA, United States
ALUM. HEX STANDOFF
1818
ALUM. HEX STANDOFF 1818
ALUM. HEX STANDOFF

ALUM. HEX STANDOFF

Buy Now
Board Spacers, Standoffs - 36-1818-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1818-ND
Board Spacers, Standoffs 36-1818-ND
"Hex Standoff Threaded #6-32 Aluminum 1.250"" (31.75mm) 1 1/4"""

"Hex Standoff Threaded #6-32 Aluminum 1.250"" (31.75mm) 1 1/4"""

Buy Now Datasheet
Standoff, Hex-Female, Alum, 31.8Mm, 6-32; Standoff Material Keystone - 62W4921 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex-Female, Alum, 31.8Mm, 6-32; Standoff Material Keystone
62W4921
Standoff, Hex-Female, Alum, 31.8Mm, 6-32; Standoff Material Keystone 62W4921
STANDOFF, HEX-FEMALE, ALUM, 31.8MM, 6-32; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:31.8mm; Overall Length:31.8mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX-FEMALE, ALUM, 31.8MM, 6-32; Standoff Material:Aluminum; Thread Size - Metric:-; Thread Size - Imperial:6-32; Standoff Type:Hex Female; Body Length:31.8mm; Overall Length:31.8mm; External Width:6.35mm; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
1818
Standoffs & Spacers 1818
Standoffs & Spacers HEX .250X1.25 ALUM

Standoffs & Spacers HEX .250X1.25 ALUM

Buy Now Datasheet
Standoff, Threaded; 6-32; 1.25 in.; 0.187 in.; Hex; Brass, Aluminum; - 70181848 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; 6-32; 1.25 in.; 0.187 in.; Hex; Brass, Aluminum;
70181848
Standoff, Threaded; 6-32; 1.25 in.; 0.187 in.; Hex; Brass, Aluminum; 70181848
Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish Brass, zinc plate, aluminum body finish Threaded Standoff with aluminum irridite finish.

Threaded Standoff, Zinc Plating, Hex Shape, Irridite Finish

  • Brass, zinc plate, aluminum body finish
    Threaded Standoff with aluminum irridite finish.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1818 1818 36-1818-ND 62W4921 1818 70181848
Product Name 1/4 Hex Female Standoff ALUM. HEX STANDOFF Board Spacers, Standoffs Standoff, Hex-Female, Alum, 31.8Mm, 6-32; Standoff Material Keystone Standoffs & Spacers Standoff, Threaded; 6-32; 1.25 in.; 0.187 in.; Hex; Brass, Aluminum;
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Metal; Aluminum Aluminum Metal; Aluminum; Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1888 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Round Female Standoff - 1867 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
Board Spacers, Standoffs - 36-1628-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Material Brass
ANSI (English) Size 4-40 / 4
View Details
3 suppliers
3/8 Hex Female Threaded Standoff - 1452B - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers