Keystone Electronics Corp. F-F Nylon Stand, 8-32, 1/4 L 1904A

Description
Part Number: 1904A Length: .250 [6.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote
Description
Part Number: 1904A Length: .250 [6.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V2 with an 8-32 thread and a length of 0.250 in. (6.4 mm). The hex head outer diameter is 0.250 in. (6.4 mm).

Datasheet Summary
Powered by GS/AI

Female threaded standoff made of Nylon V2 with an 8-32 thread and a length of 0.250 in. (6.4 mm). The hex head outer diameter is 0.250 in. (6.4 mm).

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 8-32, 1/4 L - 1904A - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 8-32, 1/4 L
1904A
F-F Nylon Stand, 8-32, 1/4 L 1904A
Part Number: 1904A Length: .250 [6.4] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 8-32

Part Number: 1904A

  • Length: .250 [6.4]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 8-32
Buy Now Datasheet
Board Spacers, Standoffs - 36-1904A-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1904A-ND
Board Spacers, Standoffs 36-1904A-ND
"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

"Hex Standoff Threaded #8-32 Nylon 0.250"" (6.35mm) 1/4"" Natural"

Buy Now Datasheet
Standoff; 0.250 in.; #8-32; Nylon 6/6; Hex - 70182006 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.250 in.; #8-32; Nylon 6/6; Hex
70182006
Standoff; 0.250 in.; #8-32; Nylon 6/6; Hex 70182006
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site
Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone - 62W4954 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone
62W4954
Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone 62W4954
SPACER/STANDOFF, NYLON, 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF, NYLON, 6.4MM X 6.4MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Hex Female; Body Length:6.35mm; Overall Length:6.35mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1904A
Standoffs & Spacers 1904A
Standoffs & Spacers .250 Fem Thrd NYL 8-32 UL94V-2

Standoffs & Spacers .250 Fem Thrd NYL 8-32 UL94V-2

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1904A 36-1904A-ND 70182006 62W4954 1904A
Product Name F-F Nylon Stand, 8-32, 1/4 L Board Spacers, Standoffs Standoff; 0.250 in.; #8-32; Nylon 6/6; Hex Spacer/standoff, Nylon, 6.4Mm X 6.4Mm; Standoff Material Keystone Standoffs & Spacers
Type & Shape Female Standoff; Round; Hex Standoff; Hex Female Standoff; Hex Standoff; Female Standoff; Hex Standoff
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1877 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Round Female Standoff - 1885 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
2 suppliers
3/16 Round Swage Standoff - 2264-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Slimline Lock-In Nylon PCB Support - 1929B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers