Keystone Electronics Corp. 1/4 Round Spacer 2036

Description
Part Number: 2036 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .125 (3.2) Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 2036 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .125 (3.2) Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
2036
1/4 Round Spacer 2036
Part Number: 2036 Finish/Plating: Clear Iridite Hole Size: #4, M3 Length: .125 (3.2) Material: Aluminum OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 2036

  • Finish/Plating: Clear Iridite
  • Hole Size: #4, M3
  • Length: .125 (3.2)
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-2036-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2036-ND
Board Spacers, Standoffs 36-2036-ND
"Round Spacer Unthreaded #4 Aluminum 0.125"" (3.18mm) 1/8"""

"Round Spacer Unthreaded #4 Aluminum 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #4 - 70182141 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #4
70182141
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #4 70182141
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #4

Spacer; 0.120 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #4

Supplier's Site
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #4 - 70181419 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #4
70181419
Spacer; 0.120 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #4 70181419
Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Round Clear Spacer, Aluminum Material, 0.250 in. Outer Diameter, Iridite Finish

Supplier's Site
Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone - 62W4978 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone
62W4978
Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone 62W4978
SPACER, ROUND, AL 6.4MM X 3.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:3.175mm; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.125"; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER, ROUND, AL 6.4MM X 3.2MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6.35mm; Inner Diameter:3.048mm; Overall Length:3.175mm; Body Diameter:6.4mm; Bore Size:3mm; Spacing Height:0.125"; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2036 36-2036-ND 70182141 62W4978
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer; 0.120 in.; Aluminum; 0.250 in.;0.125 in.; Iridite; #4 Spacer, Round, Al 6.4Mm X 3.2Mm; Spacer Type Keystone
Type & Shape Spacer; Round Spacer; Round Spacer; Round Round
Material Metal; Aluminum Aluminum
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Female Standoff - 1878 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Standoff - 1926A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
1/4 Hex Female Standoff - 1474B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
5 suppliers
Keystone Electronics Corp.
Specs
Type & Shape Standoff
View Details