Keystone Electronics Corp. 1/4 Hex Female Standoff 2205

Description
Part Number: 2205 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet
Description
Part Number: 2205 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Female Standoff - 2205 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Female Standoff
2205
1/4 Hex Female Standoff 2205
Part Number: 2205 Finish/Plating: Clear Iridite Length: 1.000 [25.4] Material: Aluminum OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40 Type: Threaded Standoffs

Part Number: 2205

  • Finish/Plating: Clear Iridite
  • Length: 1.000 [25.4]
  • Material: Aluminum
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
  • Type: Threaded Standoffs
Buy Now Datasheet
4-40 RND THRDED STANDOFF - 2205 - Heilind Electronics, Inc.
Wilmington, MA, United States
4-40 RND THRDED STANDOFF
2205
4-40 RND THRDED STANDOFF 2205
4-40 RND THRDED STANDOFF

4-40 RND THRDED STANDOFF

Buy Now
Board Spacers, Standoffs - 36-2205-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-2205-ND
Board Spacers, Standoffs 36-2205-ND
"Hex Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

"Hex Standoff Threaded #4-40 Aluminum 1.000"" (25.40mm) 1"""

Buy Now Datasheet
Standoff, Threaded; #4-40; 1 in.; 0.25 in.; Hex; Aluminum; - 70181892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff, Threaded; #4-40; 1 in.; 0.25 in.; Hex; Aluminum;
70181892
Standoff, Threaded; #4-40; 1 in.; 0.25 in.; Hex; Aluminum; 70181892
Hexagonal Shape, Threaded Standoffs

Hexagonal Shape, Threaded Standoffs

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
2205
Standoffs & Spacers 2205
Standoffs & Spacers HEX .250X1.00 ALUM

Standoffs & Spacers HEX .250X1.00 ALUM

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 2205 2205 36-2205-ND 70181892 2205
Product Name 1/4 Hex Female Standoff 4-40 RND THRDED STANDOFF Board Spacers, Standoffs Standoff, Threaded; #4-40; 1 in.; 0.25 in.; Hex; Aluminum; Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff Standoff; Hex Female Standoff; Hex Standoff
Mounting Threaded
Material Metal; Aluminum Aluminum Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Shaft Coupling; Pcb Support Type Keystone - 94F4473 - Newark, An Avnet Company
Specs
ANSI (English) Size 6-32 / 6; 6-32
View Details
1/4 Round Spacer - 2314 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
1/4 Hex Swage Standoff - 1630-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
4 suppliers
1/4 Hex Swage Standoff - 1654-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers