Keystone Electronics Corp. 1/4 Round Spacer 1480

Description
Part Number: 1480 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1480 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1480 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1480
1/4 Round Spacer 1480
Part Number: 1480 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .250 [6.4] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1480

  • Finish/Plating: Nickel Plate
  • Hole Size: #8, M4
  • Length: .250 [6.4]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
SPACER - 1480 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPACER
1480
SPACER 1480
SPACER

SPACER

Buy Now
Board Spacers, Standoffs - 36-1480-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1480-ND
Board Spacers, Standoffs 36-1480-ND
"Round Spacer Unthreaded #8 Brass 0.250"" (6.35mm) 1/4"""

"Round Spacer Unthreaded #8 Brass 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Standoff And Spacer - 582-1480 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Standoff And Spacer
582-1480
Standoff And Spacer 582-1480
ROUND SPACER #8 BRASS 1/4" Product overview: 1480 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-1480 can be used for catalog matching and distributor lookup.

ROUND SPACER #8 BRASS 1/4" Product overview: 1480 from Keystone Electronics Corp. is a Standoff And Spacer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Standoff And Spacer, Standoffs & Spacers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 582-1480 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone - 62W5569 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone
62W5569
Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone 62W5569
SPACER, ROUND, BRASS, NICKEL, 0.25"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.171"; Fastener Plating:Nickel RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 0.25"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:6.35mm; Product Range:-; Body Diameter:6.4mm; Bore Size:0.171"; Fastener Plating:Nickel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. Heilind Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1480 1480 36-1480-ND 582-1480 62W5569
Product Name 1/4 Round Spacer SPACER Board Spacers, Standoffs Standoff And Spacer Spacer, Round, Brass, Nickel, 0.25; Spacer Type Keystone
Type & Shape Spacer; Round Spacer Spacer; Round Spacer; Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Round Spacer - 1484 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
5/32 Hex Swage Standoff - 1743-3 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
1/4 Hex Swage Standoff - 1759-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers