Keystone Electronics Corp. 5/16 Hex Female Standoff 1475D

Description
Part Number: 1475D Length: .750 [19.1] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Description
Part Number: 1475D Length: .750 [19.1] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Female threaded standoff for 10-32 thread, 0.750 in (19.1 mm) length, with a 0.312 in (7.9 mm) hex outer diameter, made of stainless steel per ASTM A581/A582 and RoHS compliant.

Datasheet Summary
Powered by GS/AI

Female threaded standoff for 10-32 thread, 0.750 in (19.1 mm) length, with a 0.312 in (7.9 mm) hex outer diameter, made of stainless steel per ASTM A581/A582 and RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
5/16 Hex Female Standoff - 1475D - Keystone Electronics Corp.
New Hyde Park, NY, USA
5/16 Hex Female Standoff
1475D
5/16 Hex Female Standoff 1475D
Part Number: 1475D Length: .750 [19.1] Material: Stainless Steel OD: 5/16 (.312) Shape: Hex Style: Female Standoff Thread: 10-32 Type: Threaded Standoffs

Part Number: 1475D

  • Length: .750 [19.1]
  • Material: Stainless Steel
  • OD: 5/16 (.312)
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 10-32
  • Type: Threaded Standoffs
Buy Now Datasheet
Board Spacers, Standoffs - 36-1475D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1475D-ND
Board Spacers, Standoffs 36-1475D-ND
"Hex Standoff Threaded #10-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

"Hex Standoff Threaded #10-32 Stainless Steel 0.750"" (19.05mm) 3/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1475D
Standoffs & Spacers 1475D
Standoffs & Spacers .312 Hex Fem stdoff 10-32 .750 lngth

Standoffs & Spacers .312 Hex Fem stdoff 10-32 .750 lngth

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1475D 36-1475D-ND 1475D
Product Name 5/16 Hex Female Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Female Standoff; Round; Hex Standoff; Hex Standoff
Mounting Threaded
Material Metal; StainlessSteel StainlessSteel
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Round Female Standoff - 2026 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
4 suppliers
1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
3/8 Hex Female Standoff - 1926D - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
3 suppliers
Slimline Tension Fit Nylon PCB Support - 1927A - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide
Body Length 0.2500 inch (6.35 mm)
View Details
2 suppliers