Keystone Electronics Corp. F-F Nylon Stand, 4-40, 5/8 L 1902D

Description
Part Number: 1902D Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40
Request a Quote Datasheet
Description
Part Number: 1902D Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
F-F Nylon Stand, 4-40, 5/8 L - 1902D - Keystone Electronics Corp.
New Hyde Park, NY, USA
F-F Nylon Stand, 4-40, 5/8 L
1902D
F-F Nylon Stand, 4-40, 5/8 L 1902D
Part Number: 1902D Length: .750 [19.1] Material: Nylon OD: .250 [6.4] Shape: Hex Style: Female Standoff Thread: 4-40

Part Number: 1902D

  • Length: .750 [19.1]
  • Material: Nylon
  • OD: .250 [6.4]
  • Shape: Hex
  • Style: Female Standoff
  • Thread: 4-40
Buy Now Datasheet
Board Spacers, Standoffs - 36-1902D-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1902D-ND
Board Spacers, Standoffs 36-1902D-ND
"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"

"Hex Standoff Threaded #4-40 Nylon 0.750"" (19.05mm) 3/4"" Natural"

Buy Now Datasheet
Spacer/standoff Hex Nylon 6.4Mm X 19.1Mm; Standoff Material Keystone - 62W4944 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff Hex Nylon 6.4Mm X 19.1Mm; Standoff Material Keystone
62W4944
Spacer/standoff Hex Nylon 6.4Mm X 19.1Mm; Standoff Material Keystone 62W4944
SPACER/STANDOFF HEX NYLON 6.4MM X 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

SPACER/STANDOFF HEX NYLON 6.4MM X 19.1MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Hex Female; Body Length:19.05mm; Overall Length:19.05mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1902D
Standoffs & Spacers 1902D
Standoffs & Spacers 4/40 3/4 HEX STDOFF

Standoffs & Spacers 4/40 3/4 HEX STDOFF

Buy Now Datasheet
Standoff; 0.750 in.; #4-40; Nylon 6/6; Hex - 70181997 - Allied Electronics, Inc.
Fort Worth, TX, USA
Standoff; 0.750 in.; #4-40; Nylon 6/6; Hex
70181997
Standoff; 0.750 in.; #4-40; Nylon 6/6; Hex 70181997
Standoff Hex Shaped Nylon 6⁄6s Thread size 4-40 Nylon 6⁄6 material.

Standoff Hex Shaped Nylon 6⁄6s

  • Thread size 4-40
    Nylon 6⁄6 material.
Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1902D 36-1902D-ND 62W4944 1902D 70181997
Product Name F-F Nylon Stand, 4-40, 5/8 L Board Spacers, Standoffs Spacer/standoff Hex Nylon 6.4Mm X 19.1Mm; Standoff Material Keystone Standoffs & Spacers Standoff; 0.750 in.; #4-40; Nylon 6/6; Hex
Type & Shape Female Standoff; Round; Hex Standoff; Hex Standoff; Female Standoff; Hex Standoff Female Standoff; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide Nylon or Polyamide Nylon or Polyamide; Nylon (Polyamide) Nylon or Polyamide
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Swage Standoff - 1759-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
3/16 Hex Female Standoff - 1450 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
4 suppliers
3/16 Hex Swage Standoff - 2272-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers