Keystone Electronics Corp. 1/4 Hex Swage Standoff 1628-2

Description
Part Number: 1628-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Description
Part Number: 1628-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 1628-2 is a swage threaded standoff with a 4-40 thread, a length of 0.375 inches (9.5 mm), and an outer diameter of 0.250 inches (6.4 mm). It is designed for installation in panels and circuit boards 0.062 inches (1.57 mm) and thicker, with a mounting hole tolerance of +0.003/-0.000. The standoff is made of brass with ductile nickel plating per QQ-N-290 and conforms to ASTM-B16. The swage diameter is 0.187 inches (4.7 mm), and it features a hex head for installation tools.

Datasheet Summary
Powered by GS/AI

The 1628-2 is a swage threaded standoff with a 4-40 thread, a length of 0.375 inches (9.5 mm), and an outer diameter of 0.250 inches (6.4 mm). It is designed for installation in panels and circuit boards 0.062 inches (1.57 mm) and thicker, with a mounting hole tolerance of +0.003/-0.000. The standoff is made of brass with ductile nickel plating per QQ-N-290 and conforms to ASTM-B16. The swage diameter is 0.187 inches (4.7 mm), and it features a hex head for installation tools.

Suppliers

Company
Product
Description
Supplier Links
1/4 Hex Swage Standoff - 1628-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Hex Swage Standoff
1628-2
1/4 Hex Swage Standoff 1628-2
Part Number: 1628-2 Finish/Plating: Nickel Plate Length: .375 [9.5] Material: Brass OD: .250 [6.4] Panel Thickness: 1/16 (.062) Shape: Hex Style: Swage Standoff Swage (S): .109 Swage Dia (SD): .187 Thread: 4-40 Type: Swage Mount

Part Number: 1628-2

  • Finish/Plating: Nickel Plate
  • Length: .375 [9.5]
  • Material: Brass
  • OD: .250 [6.4]
  • Panel Thickness: 1/16 (.062)
  • Shape: Hex
  • Style: Swage Standoff
  • Swage (S): .109
  • Swage Dia (SD): .187
  • Thread: 4-40
  • Type: Swage Mount
Buy Now Datasheet
Board Spacers, Standoffs - 36-1628-2-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1628-2-ND
Board Spacers, Standoffs 36-1628-2-ND
"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

"Hex Standoff Threaded #4-40 Brass 0.375"" (9.53mm) 3/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1628-2
Standoffs & Spacers 1628-2
Standoffs & Spacers .109" SWAGE THREADED STANDOFF

Standoffs & Spacers .109" SWAGE THREADED STANDOFF

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1628-2 36-1628-2-ND 1628-2
Product Name 1/4 Hex Swage Standoff Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Hex Standoff
Mounting Swage / Rivet; Threaded
Material Metal; Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

5/16 Round Spacer - 1665 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
2 suppliers
Board Spacers, Standoffs - 36-1790-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Material Brass
ANSI (English) Size 4-40 / 4
View Details
2 suppliers
1/4 Hex M-F Standoff - 2154 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
5 suppliers
3/16 Hex Swage Standoff - 2273-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Hex
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers